Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174386-FKPF12N80
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 132A
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: FKPF12N80
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220F-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): BCR12FM-14LB#BB0; BCR16PM-14LG#B00; BCR16PM-14LG;
Introduction Date: December 18, 2002
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Motor Drive & Control, Industrial, Lighting
FAIRCHILD SEMICONDUCTOR FKPF12N80 Triac, 800 V, 30 mA, 5 W, 1.5 V, TO-220F, 120 A Product overview: FKPF12N80 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 30 mA, 5 W. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 30 mA, 5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF12N80 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 12A Through Hole TO-220F-3
TRIAC 800V 12A TO220F-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1174386-FKPF12N80 | 300-FKPF12N80 | FKPF12N80-ND | FKPF12N80 |
| Product Name | Triacs - FKPF12N80 | 800 V 30 mA 5 W Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack | TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 12 amps | |||
| IGT | 30 mA | 30 mA |