Littelfuse, Inc. DIACs, SIDACs K0900GRP

Description
Diac/Sidac Thyristor 79 ~ 97V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 79 ~ 97V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K0900GRP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K0900GRP-ND
DIACs, SIDACs K0900GRP-ND
Diac/Sidac Thyristor 79 ~ 97V DO-15

Diac/Sidac Thyristor 79 ~ 97V DO-15

Buy Now Datasheet
Triac; Breakover Voltage Min Littelfuse - 71J0668 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0668
Triac; Breakover Voltage Min Littelfuse 71J0668
Triac; Breakover Voltage Min:79V; Breakover Voltage Max:97V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:79V; Breakover Voltage Max:97V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K0900GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K0900GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K0900GRP
SIDAC 79-97V 1A DO15

SIDAC 79-97V 1A DO15

Supplier's Site
Sheung Wan, Hong Kong
Sidacs
K0900GRP
Sidacs K0900GRP
Sidacs 90V

Sidacs 90V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number K0900GRP-ND 71J0668 K0900GRP K0900GRP
Product Name DIACs, SIDACs Triac; Breakover Voltage Min Littelfuse Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidacs
Thyristor Type Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B644-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details