Littelfuse, Inc. Low Power TRIAC up to 1200V HQ6025LH5TP

Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Request a Quote Datasheet
Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - HQ6025LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
HQ6025LH5TP
Low Power TRIAC up to 1200V HQ6025LH5TP
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

Supplier's Site Datasheet
TRIACs - F7857-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7857-ND
TRIACs F7857-ND
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
HQ6025LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs HQ6025LH5TP
TRIAC ALTERNSTR 600V 25A TO220AB

TRIAC ALTERNSTR 600V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs ALT 600V 25A 50-50-50MA

Triacs ALT 600V 25A 50-50-50MA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number HQ6025LH5TP F7857-ND HQ6025LH5TP HQ6025LH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.4 volts
dv/dt 350 V/us
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data