Diac/Sidac Thyristor 190 ~ 215V DO-15
Diac/Sidac Thyristor 190 ~ 215V DO-15
Triac; Breakover Voltage Min:190V; Breakover Voltage Max:215V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 190-215V 1A DO15
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F11470CT-ND | 71J0684 | K2000GRP | K2000GRP |
| Product Name | DIACs, SIDACs | Triac; Breakover Voltage Min Littelfuse | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac | Diac |