Diac/Sidac Thyristor 190 ~ 215V DO-15
Sidacs 200V Sidac DO15 High Energy
SIDAC 190-215V 1A DO15
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | K2000GHRP-ND | K2000GHRP | K2000GHRP |
| Product Name | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac |