The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050296-K2000F1
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 190 to 215V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diac/Sidac Thyristor 190 ~ 215V TO-92
SIDAC 190-215V 1A TO202
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | K2000F1 | 1050296-K2000F1 | K2000F1-ND | K2000F1 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SIDAC - Series: Kxxxzy - K2000F1 | Diacs, Sidacs - K2000F1 | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| VTM | 3 volts |