Littelfuse, Inc. Diacs, Sidacs - HT32A HT32A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 139843-HT32A Packaging: Bulk Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 15μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 139843-HT32A Packaging: Bulk Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 15μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - HT32A - 139843-HT32A - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - HT32A
139843-HT32A
Diacs, Sidacs - HT32A 139843-HT32A
Manufacturer: Littelfuse Inc. Win Source Part Number: 139843-HT32A Packaging: Bulk Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 15μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 139843-HT32A
Packaging: Bulk
Voltage - Breakover: 28 to 36V
Current - Peak Output: 2A
Current - Breakover: 15μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIACs, SIDACs - HT32A-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
HT32A-ND
DIACs, SIDACs HT32A-ND
Diac/Sidac Thyristor 28 ~ 36V DO-35

Diac/Sidac Thyristor 28 ~ 36V DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - HT32A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
HT32A
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs HT32A
DIAC 28-36V 2A DO35

DIAC 28-36V 2A DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 139843-HT32A HT32A-ND HT32A
Product Name Diacs, Sidacs - HT32A DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 22RIA120 - 1123056-22RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B523SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details