The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050218-K1300E70
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 120 to 138V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diac/Sidac Thyristor 120 ~ 138V TO-92
SIDAC, 138V, TO-92; Breakover Voltage Min:120V; Breakover Voltage Max:138V; Breakover Current Max:10µA; Diac / Sidac Case Style:TO-92; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 120-138V 1A TO92
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K1300E70 | 1050218-K1300E70 | K1300E70-ND | 11J9121 | K1300E70 | K1300E70 |
| Product Name | Standard Bidirectional SIDACs | Diacs, Sidacs - K1300E70 | DIACs, SIDACs | Sidac, 138V, To-92; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| VTM | 1.5 volts | |||||
| IT(RMS) | 1 amps | |||||
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac | ||
| Package Type | TO-92 | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 | TO-226-2, TO-92-2 (TO-226AC) |