TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
TRIAC SENS GATE 600V 1A TO92
Triacs 1A Sensitive Triacs brand Thyristors
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | L0103MEAP-ND | L0103MEAP | L0103MEAP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |