The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 79 ~ 97V DO-15
SIDAC, 97V, DO-15; Breakover Voltage Min:79V; Breakover Voltage Max:97V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 79-97V 1A DO15
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K0900G | F10889-ND | K0900G | 11J9110 | K0900G |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Sidacs | Sidac, 97V, Do-15; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac | ||
| Package Type | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-204AC, DO-15, Axial |