Bipolar (BJT) Transistor NPN 300V 500mA 30MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 004822-ZTX657
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS NPN 300V 0.5A E-LINE Product overview: ZTX657 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX657 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 300V 0.5A E-LINE
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, COLLECTOR EMITTER VOLTAGE 300V, CONTINUOUS CURRENT 500MA, 3 PIN, MAX OPERATING TEMP 200°C, POWER DISSIPATION 1W, . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | ZTX657-ND | 004822-ZTX657 | 276-ZTX657 | ZTX657 | ZTX657 | 48798526 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX657 | 300V 0.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN; NPN | NPN | |||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | |||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts |