Manufacturer: STMicroelectronics
Win Source Part Number: 1279642-VNP35N07-E
Series: OMNIFET, VIPower
Packaging: Tube
Features: Status Flag
Package: TO-220-3
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 55V (Maximum)
Rds On (Typ): 280 mOhm (Maximum)
Family Name: VNP35N07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): VNP35N07;
Introduction Date: April 03, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET Transistor, N Channel, 18 A, 80 V, 28 mohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET TRANSISTOR, N CHANNEL, 18 A, 80 V, 28 MOHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1279642-VNP35N07-E | VNP35N07-E | 33R1494 | 32270897 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35N07-E | MOSFET | Mosfet Transistor, N Channel, 18 A, 80 V, 28 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Transistor |
| Polarity | N-Channel | N-Channel |