Bipolar (BJT) Transistor NPN 100V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 100V 1A E-LINE Product overview: ZTX453 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX453 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036812-ZTX453
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 1A E-LINE
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 100V 1A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX453-ND | 276-ZTX453 | 036812-ZTX453 | ZTX453 | 98K4067 | 24673625 | ZTX453 | ZTX453 |
| Product Name | Single Bipolar Transistors | 100V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX453 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V; Transistor Polarity Diodes Inc. | Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | |||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |