STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N07-E VNP10N07-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117464-VNP10N07-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117464-VNP10N07-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N07-E - 1117464-VNP10N07-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N07-E
1117464-VNP10N07-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N07-E 1117464-VNP10N07-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117464-VNP10N07-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117464-VNP10N07-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 55V (Max)
Rds On (Typ): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220AB
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Channel, 70V, 5A, To-220-3; Channel Type Stmicroelectronics - 33R1489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 70V, 5A, To-220-3; Channel Type Stmicroelectronics
33R1489
Mosfet, N Channel, 70V, 5A, To-220-3; Channel Type Stmicroelectronics 33R1489
MOSFET, N CHANNEL, 70V, 5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:70V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 70V, 5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:70V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 38965730 - Radwell International
Willingboro, NJ, United States
Transistor
38965730
Transistor 38965730
POWER FIELD-EFFECT TRANSISTOR, 14A I(D), N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-220-E. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 14A I(D), N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-220-E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1117464-VNP10N07-E 33R1489 38965730
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N07-E Mosfet, N Channel, 70V, 5A, To-220-3; Channel Type Stmicroelectronics Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details