Manufacturer: Diodes Incorporated
Win Source Part Number: 115827-ZXMN4A06GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18.2nC @ 10V
Max Input Capacitance: 770pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 5A SOT223 Product overview: ZXMN4A06GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN4A06GTA can be used for catalog matching and distributor lookup.
N-Channel 40V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3
N-Channel 40V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET N-CH 40V 5A SOT223
N CHANNEL MOSFET, 40V, 7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET N-CH 40V 5A SOT223
(PRICE/TC), N CHANNEL MOSFET, 40V, 7A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:7A; ON RESISTANCE RDS(ON):0.05OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 115827-ZXMN4A06GTA | 278-ZXMN4A06GTA | ZXMN4A06GTR-ND | ZXMN4A06GTA | 38K9596 | ZXMN4A06GTA | 24673453 | ZXMN4A06GTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06GTA | 40V 5A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 40V, 7A, Sot-223; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||
| PD | 2000 milliwatts | 3.9 milliwatts | 2000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-261-4, TO-261AA |