Toshiba America Electronic Components, Inc. 50V 0.5A Bipolar Transistor ULN2803APG

Description
TRANS 8NPN DARL 50V 0.5A 18DIP Product overview: ULN2803APG from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803APG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 8NPN DARL 50V 0.5A 18DIP Product overview: ULN2803APG from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803APG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.5A Bipolar Transistor
277-ULN2803APG
50V 0.5A Bipolar Transistor 277-ULN2803APG
TRANS 8NPN DARL 50V 0.5A 18DIP Product overview: ULN2803APG from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803APG can be used for catalog matching and distributor lookup.

TRANS 8NPN DARL 50V 0.5A 18DIP Product overview: ULN2803APG from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803APG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803APG - 093768-ULN2803APG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803APG
093768-ULN2803APG
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803APG 093768-ULN2803APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093768-ULN2803APG Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 8 NPN Darlington Family Name: ULN2803AP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Maximum Power Dissipation: 1.47W Alternative Parts (Cross-Reference): TBD62083APG; Introduction Date: February 14, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093768-ULN2803APG
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 8 NPN Darlington
Family Name: ULN2803AP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-DIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Maximum Power Dissipation: 1.47W
Alternative Parts (Cross-Reference): TBD62083APG;
Introduction Date: February 14, 2006
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 32209584 - Radwell International
Willingboro, NJ, United States
Transistor
32209584
Transistor 32209584
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 277-ULN2803APG 093768-ULN2803APG 32209584
Product Name 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ULN2803APG Transistor
Polarity NPN NPN; 8 NPN Darlington
Unlock Full Specs
to access all available technical data