DIODES Incorporated FET, MOSFET Arrays ZXMN10A08DN8TA

Description
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMN10A08DN8TADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN10A08DN8TADKR-ND
FET, MOSFET Arrays ZXMN10A08DN8TADKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN10A08DN8TATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN10A08DN8TATR-ND
FET, MOSFET Arrays ZXMN10A08DN8TATR-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN10A08DN8TACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN10A08DN8TACT-ND
FET, MOSFET Arrays ZXMN10A08DN8TACT-ND
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
100V 1.6A MOSFET Transistor
289-ZXMN10A08DN8TA
100V 1.6A MOSFET Transistor 289-ZXMN10A08DN8TA
MOSFET 2N-CH 100V 1.6A 8SO Product overview: ZXMN10A08DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN10A08DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 1.6A 8SO Product overview: ZXMN10A08DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN10A08DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08DN8TA - 036946-ZXMN10A08DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08DN8TA
036946-ZXMN10A08DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08DN8TA 036946-ZXMN10A08DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036946-ZXMN10A08DN8T A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: ZXMN10A08DN8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 405pF @ 50V Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): AP5322GM-HF; SH8K52GZETB; SP8K52FRATB; ZXMN10A08DN8TC; Introduction Date: September 16, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036946-ZXMN10A08DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: ZXMN10A08DN8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.6A
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 405pF @ 50V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): AP5322GM-HF; SH8K52GZETB; SP8K52FRATB; ZXMN10A08DN8TC;
Introduction Date: September 16, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.1A, Soic Rohs Compliant Diodes Inc. - 29AK9155 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.1A, Soic Rohs Compliant Diodes Inc.
29AK9155
Mosfet, N-Ch, 100V, 2.1A, Soic Rohs Compliant Diodes Inc. 29AK9155
MOSFET, N-CH, 100V, 2.1A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 2.1A, SOIC ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - ZXMN10A08DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMN10A08DN8TA
FET, MOSFET Arrays ZXMN10A08DN8TA
MOSFET 2N-CH 100V 1.6A 8-SOIC

MOSFET 2N-CH 100V 1.6A 8-SOIC

Supplier's Site Datasheet
Transistor - 62429434 - Radwell International
Willingboro, NJ, United States
Transistor
62429434
Transistor 62429434
MOSFET ARRAY, 100V, 1.6 AMP, 1.25W, SURFACE MOUNT, 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

MOSFET ARRAY, 100V, 1.6 AMP, 1.25W, SURFACE MOUNT, 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN10A08DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN10A08DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN10A08DN8TA
MOSFET 2N-CH 100V 1.6A 8SO

MOSFET 2N-CH 100V 1.6A 8SO

Supplier's Site
Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R - 233-ZXMN10A08DN8TA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R
233-ZXMN10A08DN8TA
Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R 233-ZXMN10A08DN8TA
Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R

Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN10A08DN8TADKR-ND 289-ZXMN10A08DN8TA 036946-ZXMN10A08DN8TA 29AK9155 ZXMN10A08DN8TA 62429434 ZXMN10A08DN8TA 233-ZXMN10A08DN8TA
Product Name FET, MOSFET Arrays 100V 1.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08DN8TA Mosfet, N-Ch, 100V, 2.1A, Soic Rohs Compliant Diodes Inc. FET, MOSFET Arrays Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 1.8 milliwatts 1250 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data