DIODES Incorporated Single Bipolar Transistors ZTX605STOA

Description
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX605STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX605STOA-ND
Single Bipolar Transistors ZTX605STOA-ND
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX605STOA - 849946-ZTX605STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX605STOA
849946-ZTX605STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX605STOA 849946-ZTX605STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 849946-ZTX605STOA Features: Bipolar (BJT) Transistor 120 V 1 A 1 W Package: Reel - TR Part Status: Obsolete Family Name: ZTX605 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 849946-ZTX605STOA
Features: Bipolar (BJT) Transistor 120 V 1 A 1 W
Package: Reel - TR
Part Status: Obsolete
Family Name: ZTX605
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Transistor - 19225975 - Radwell International
Willingboro, NJ, United States
Transistor
19225975
Transistor 19225975
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 120V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 120V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX605STOA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX605STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX605STOA
TRANS NPN DARL 120V 1A E-LINE

TRANS NPN DARL 120V 1A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number ZTX605STOA-ND 849946-ZTX605STOA 19225975 ZTX605STOA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX605STOA Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCV49H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Bipolar Transistors - 2467452 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers