DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18DN8TA ZXMP6A18DN8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037005-ZXMP6A18DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1580pF @ 30V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): SI7949DP-T1-E3; TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037005-ZXMP6A18DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1580pF @ 30V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): SI7949DP-T1-E3; TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18DN8TA - 037005-ZXMP6A18DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18DN8TA
037005-ZXMP6A18DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18DN8TA 037005-ZXMP6A18DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 037005-ZXMP6A18DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1580pF @ 30V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): SI7949DP-T1-E3; TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 037005-ZXMP6A18DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1580pF @ 30V
Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): SI7949DP-T1-E3; TSM680P06DPQ56 RLG; ZXMP6A18DN8TC; ZXMP6A18DN8TA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 3.7A MOSFET Transistor
289-ZXMP6A18DN8TA
60V 3.7A MOSFET Transistor 289-ZXMP6A18DN8TA
MOSFET 2P-CH 60V 3.7A 8SO Product overview: ZXMP6A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A18DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 60V 3.7A 8SO Product overview: ZXMP6A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A18DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMP6A18DN8DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A18DN8DKR-ND
FET, MOSFET Arrays ZXMP6A18DN8DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A18DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A18DN8TR-ND
FET, MOSFET Arrays ZXMP6A18DN8TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A18DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A18DN8CT-ND
FET, MOSFET Arrays ZXMP6A18DN8CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 3.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A18DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMP6A18DN8TA
FET, MOSFET Arrays ZXMP6A18DN8TA
MOSFET 2P-CH 60V 3.7A 8-SOIC

MOSFET 2P-CH 60V 3.7A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A18DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A18DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A18DN8TA
MOSFET 2P-CH 60V 3.7A 8SO

MOSFET 2P-CH 60V 3.7A 8SO

Supplier's Site
Transistor - 38443622 - Radwell International
Willingboro, NJ, United States
Transistor
38443622
Transistor 38443622
POWER FIELD-EFFECT TRANSISTOR, 4.4A I(D), 60V, 0.08OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.4A I(D), 60V, 0.08OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, Pp Channel, 60V, 4.8A, So8; Channel Type Diodes Inc. - 65T9559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Pp Channel, 60V, 4.8A, So8; Channel Type Diodes Inc.
65T9559
Mosfet, Pp Channel, 60V, 4.8A, So8; Channel Type Diodes Inc. 65T9559
MOSFET, PP CHANNEL, 60V, 4.8A, SO8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, PP CHANNEL, 60V, 4.8A, SO8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dl 60V P-Chnl UMOS

MOSFET Dl 60V P-Chnl UMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 037005-ZXMP6A18DN8TA 289-ZXMP6A18DN8TA ZXMP6A18DN8DKR-ND ZXMP6A18DN8TA ZXMP6A18DN8TA 38443622 65T9559 ZXMP6A18DN8TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18DN8TA 60V 3.7A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, Pp Channel, 60V, 4.8A, So8; Channel Type Diodes Inc. MOSFET
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1800 milliwatts 2.1 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data