Bipolar (BJT) Transistor PNP 100V 2A 200MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 2A 200MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 2A 200MHz 1.25W Surface Mount SOT-23-3
TRANS PNP 100V 2A SOT23-3 Product overview: ZXTP25100BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25100BFHTA can be used for catalog matching and distributor lookup.
TRANS PNP 100V 2A SOT23-3
TRANS PNP 100V 2A SOT23-3
Bipolar Transistors - BJT PNP Medium Power
POWER BIPOLAR TRANSISTOR, 2A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, SOT-23, 056 MARKING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | ZXTP25100BFHDKR-ND | 276-ZXTP25100BFHTA | ZXTP25100BFHTA | ZXTP25100BFHTA | ZXTP25100BFHTA | 32383634 |
| Product Name | Single Bipolar Transistors | 100V 2A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |