Manufacturer: Diodes Incorporated
Win Source Part Number: 1283303-ZTX788B
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX788B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 450mV at 10mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 500 at 10mA, 2V
Maximum Power: 1W
TRANS PNP 15V 3A E-LINE Product overview: ZTX788B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX788B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 1W Through Hole E-Line (TO-92 compatible)
BIPOLAR TRANSISTORS, BJT, PNP, 15 V, VCEO, 2 A, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT PNP 15V VCEO 2A
TRANS PNP 15V 3A E-LINE
Bipolar Transistors - BJT PNP 15V VCEO 2A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1283303-ZTX788B | 276-ZTX788B | ZTX788B-ND | 56306099 | ZTX788B | ZTX788B | 233-ZTX788B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX788B | 15V 3A Bipolar Transistor | Single Bipolar Transistors | Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT PNP 15V VCEO 2A |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-92; SOT3 | Bulk | E-Line-3 | ||||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Power Gain | 500 dB |