TRANS PNP 20V 3.5A SOT23-6 Product overview: ZX5T2E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T2E6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 036859-ZX5T2E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 130mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 3.5A SOT23-6
BIPOLAR TRANSISTORS - BJT PNP 20V . FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 20V 3.5A SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZX5T2E6TA | ZX5T2E6DI-ND | 036859-ZX5T2E6TA | ZX5T2E6TA | 116615937 | ZX5T2E6TA |
| Product Name | 20V 3.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZX5T2E6TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT3; SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |