Manufacturer: Diodes Incorporated
Win Source Part Number: 1120260-ZTX749
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PNP 25V 2A E-LINE Product overview: ZTX749 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX749 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 25V 2A 160MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP MED PWR 25V 2A -35VCBO -25VCEO
TRANSISTOR, PNP, 25V, 2A, 1W, E-LINE; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:25V; TRANSITION FREQUENCY FT:160MHZ; POWER DISSIPATI. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1120260-ZTX749 | 276-ZTX749 | ZTX749-ND | ZTX749 | 32388912 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX749 | 25V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | E-Line-3 | ||
| Packing Method | Bulk | ||||
| IC(max) | 2000 milliamps | ||||
| VCEO | 25 volts |