DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP2008GTA ZXTP2008GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057874-ZXTP2008GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 210mV @ 500mA, 5.5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057874-ZXTP2008GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 210mV @ 500mA, 5.5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP2008GTA - 057874-ZXTP2008GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2008GTA
057874-ZXTP2008GTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2008GTA 057874-ZXTP2008GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057874-ZXTP2008GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 210mV @ 500mA, 5.5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 057874-ZXTP2008GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 210mV @ 500mA, 5.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 5.5A Bipolar Transistor
276-ZXTP2008GTA
30V 5.5A Bipolar Transistor 276-ZXTP2008GTA
TRANS PNP 30V 5.5A SOT223-3 Product overview: ZXTP2008GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2008GTA can be used for catalog matching and distributor lookup.

TRANS PNP 30V 5.5A SOT223-3 Product overview: ZXTP2008GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2008GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP2008GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2008GTR-ND
Single Bipolar Transistors ZXTP2008GTR-ND
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2008GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2008GCT-ND
Single Bipolar Transistors ZXTP2008GCT-ND
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2008GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2008GDKR-ND
Single Bipolar Transistors ZXTP2008GDKR-ND
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Transistor - 79192391 - Radwell International
Willingboro, NJ, United States
Transistor
79192391
Transistor 79192391
TRANSISTOR, BIPOLAR, PNP, SINGLE, 110MHZ, 50V, 5.5A, 3W, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, PNP, SINGLE, 110MHZ, 50V, 5.5A, 3W, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trans, Pnp, 30V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9271 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 30V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9271
Trans, Pnp, 30V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9271
TRANS, PNP, 30V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 30V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - ZXTP2008GTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP2008GTA
Single Bipolar Transistors ZXTP2008GTA
TRANS PNP 30V 5.5A SOT223-3

TRANS PNP 30V 5.5A SOT223-3

Supplier's Site Datasheet
TRANS PNP 30V 5.5A SOT223 - 233-ZXTP2008GTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 5.5A SOT223
233-ZXTP2008GTA
TRANS PNP 30V 5.5A SOT223 233-ZXTP2008GTA
TRANS PNP 30V 5.5A SOT223

TRANS PNP 30V 5.5A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2008GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2008GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2008GTA
TRANS PNP 30V 5.5A SOT223-3

TRANS PNP 30V 5.5A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2008GTA
Bipolar Transistors - BJT ZXTP2008GTA
Bipolar Transistors - BJT 30V PNP Low Sat

Bipolar Transistors - BJT 30V PNP Low Sat

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 057874-ZXTP2008GTA 276-ZXTP2008GTA ZXTP2008GTR-ND 79192391 29AK9271 ZXTP2008GTA 233-ZXTP2008GTA ZXTP2008GTA ZXTP2008GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP2008GTA 30V 5.5A Bipolar Transistor Single Bipolar Transistors Transistor Trans, Pnp, 30V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. Single Bipolar Transistors TRANS PNP 30V 5.5A SOT223 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5500 milliamps 5500 milliamps 5500 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCP54E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers