Manufacturer: Diodes Incorporated
Win Source Part Number: 057844-ZVN4306A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 850mW (Ta)
Family Name: ZVN4306A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 330 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): VN2206N3; 2SK975-E; 2SK975TZ-E;
Introduction Date: September 19, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 1.1A TO92-3 Product overview: ZVN4306A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4306A can be used for catalog matching and distributor lookup.
N-Channel 60V 1.1A (Ta) 850mW (Ta) Through Hole TO-92
MOSFET N-CH 60V 1.1A TO92-3
N CHANNEL MOSFET, 60V, 1.1A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
N CHANNEL MOSFET, 60V, 1.1A, TO-92; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:1.1A; ON RESISTANCE RDS(ON):0.45OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Trans MOSFET N-CH 60V 1.1A 3-Pin E-Line Box
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 057844-ZVN4306A | 278-ZVN4306A | ZVN4306A-ND | ZVN4306A | 85K9994 | 24685424 | ZVN4306A | 233-ZVN4306A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306A | 60V 1.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 60V, 1.1A, To-92; Channel Type Diodes Inc. | Transistor | MOSFET | Trans MOSFET N-CH 60V 1.1A 3-Pin E-Line Box |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| PD | 850 milliwatts | 850 milliwatts | 850 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 |