Manufacturer: STMicroelectronics
Win Source Part Number: 1279591-VND5N07-E
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Family Name: VND5N07
Categories: Integrated Circuits
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): NCV8406BDTRKG; NCV8405ADTRKG; BTS3134DATMA1; NCV8406ADTRKG;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: VN*5N
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Load Voltage (V): 55V (Maximum)
Rds On: 200mOhm (Maximum)
MOSFET, VND5N07-E SERIES, TECHNOLOGY: SI, 5 AMP, 60 W, 70 V, SMD/SMT, DPAK-3 (TO-252-3), N-CHANNEL, -40 TO 150 DEGREE C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1279591-VND5N07-E | VND5N07-E | 49022806 |
| Product Name | Electronic Wholesale - VND5N07-E | MOSFET | Transistor |
| Polarity | N-Channel |