N-Channel 100V 900mA (Ta) 850mW (Ta) Through Hole TO-92
MOSFET N-CH 100V 900MA TO92-3 Product overview: ZVN4310A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4310A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120314-ZVN4310A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 850mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 900MA TO92-3
N CHANNEL MOSFET, 100V, 900mA TO-92; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:900mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
POWER MOSFET, N CHANNEL, 100 V, 900 MA, 0.65 OHM, TO-226AA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 100V 900MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVN4310A-ND | 278-ZVN4310A | 1120314-ZVN4310A | ZVN4310A | 98K4108 | 24685420 | ZVN4310A | ZVN4310A |
| Product Name | Single FETs, MOSFETs | 100V 900MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4310A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 100V, 900Ma To-92; Channel Type Diodes Inc. | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; SOT3; TO-92-3 | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||
| Transconductance | 6.00E-4 kS |