STMicroelectronics, Inc. Transistor VND5012AKTR-E

Description
(PRICE/TC), POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:60A; ON STATE RESISTANCE:0.012OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:24PINS; THERMAL PROTECTION:YES; ON /ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:60A; ON STATE RESISTANCE:0.012OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:24PINS; THERMAL PROTECTION:YES; ON /ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 110247193 - Radwell International
Willingboro, NJ, United States
Transistor
110247193
Transistor 110247193
(PRICE/TC), POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:60A; ON STATE RESISTANCE:0.012OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:24PINS; THERMAL PROTECTION:YES; ON /ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:60A; ON STATE RESISTANCE:0.012OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:24PINS; THERMAL PROTECTION:YES; ON /ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 110247193
Product Name Transistor
Unlock Full Specs
to access all available technical data