Manufacturer: Diodes Incorporated
Win Source Part Number: 1283302-ZTX755
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX755
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 500mA, 5V
Maximum Power: 1W
Bipolar (BJT) Transistor PNP 150V 1A 30MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 150V 1A E-LINE Product overview: ZTX755 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX755 can be used for catalog matching and distributor lookup.
TRANS PNP 150V 1A E-LINE
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 150V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1283302-ZTX755 | ZTX755-ND | 276-ZTX755 | ZTX755 | 130922004 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX755 | Single Bipolar Transistors | 150V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP | PNP | |||
| Package Type | TO-92; SOT3 | E-Line-3 | Bulk | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |||
| Power Gain | 50 dB |