DIODES Incorporated Single Bipolar Transistors ZXTN2010GTA

Description
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN2010GTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2010GTATR-ND
Single Bipolar Transistors ZXTN2010GTATR-ND
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2010GTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2010GTACT-ND
Single Bipolar Transistors ZXTN2010GTACT-ND
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2010GTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2010GTADKR-ND
Single Bipolar Transistors ZXTN2010GTADKR-ND
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN2010GTA - 1120444-ZXTN2010GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN2010GTA
1120444-ZXTN2010GTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN2010GTA 1120444-ZXTN2010GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120444-ZXTN2010GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 260mV @ 300mA, 6A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Communications & Networking, Motor Drive & Control, Sensing & Instrumentation, Medical, Automation & Process Control

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120444-ZXTN2010GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 260mV @ 300mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Communications & Networking, Motor Drive & Control, Sensing & Instrumentation, Medical, Automation & Process Control

Buy Now Datasheet
Singapore, Singapore
60V 6A Bipolar Transistor
276-ZXTN2010GTA
60V 6A Bipolar Transistor 276-ZXTN2010GTA
TRANS NPN 60V 6A SOT223-3 Product overview: ZXTN2010GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2010GTA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 6A SOT223-3 Product overview: ZXTN2010GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2010GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 32383570 - Radwell International
Willingboro, NJ, United States
Transistor
32383570
Transistor 32383570
(PRICE/TC), TRANSISTOR, NPN, 80V, 6A, 1.6W, SOT-223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:6A; POWER DISSIPATION PD:1.6W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRANSISTOR, NPN, 80V, 6A, 1.6W, SOT-223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:6A; POWER DISSIPATION PD:1.6W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN2010GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN2010GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN2010GTA
TRANS NPN 60V 6A SOT223-3

TRANS NPN 60V 6A SOT223-3

Supplier's Site
Transistor, Npn, 80V, 6A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. - 62M1315 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 6A, 1.6W, Sot-223; Transistor Polarity Diodes Inc.
62M1315
Transistor, Npn, 80V, 6A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. 62M1315
TRANSISTOR, NPN, 80V, 6A, 1.6W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:6A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 6A, 1.6W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:6A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN2010GTA
Bipolar Transistors - BJT ZXTN2010GTA
Bipolar Transistors - BJT 60V NPN Low Sat

Bipolar Transistors - BJT 60V NPN Low Sat

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2010GTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN2010GTA
Single Bipolar Transistors ZXTN2010GTA
TRANS NPN 60V 6A SOT223-3

TRANS NPN 60V 6A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTN2010GTATR-ND 1120444-ZXTN2010GTA 276-ZXTN2010GTA 32383570 ZXTN2010GTA 62M1315 ZXTN2010GTA ZXTN2010GTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN2010GTA 60V 6A Bipolar Transistor Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 80V, 6A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BCM856SH6778XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details