DIODES Incorporated 40V 3A TO252 Bipolar Transistor ZXT790AKTC

Description
TRANS PNP 40V 3A TO252-3 Product overview: ZXT790AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT790AKTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 3A TO252-3 Product overview: ZXT790AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT790AKTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A TO252 Bipolar Transistor
276-ZXT790AKTC
40V 3A TO252 Bipolar Transistor 276-ZXT790AKTC
TRANS PNP 40V 3A TO252-3 Product overview: ZXT790AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT790AKTC can be used for catalog matching and distributor lookup.

TRANS PNP 40V 3A TO252-3 Product overview: ZXT790AKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT790AKTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT790AKTC - 004870-ZXT790AKTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT790AKTC
004870-ZXT790AKTC
TRANSISTORS - Transistors (BJT) - Single - ZXT790AKTC 004870-ZXT790AKTC
Manufacturer: Diodes Incorporated Win Source Part Number: 004870-ZXT790AKTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3.9W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004870-ZXT790AKTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 3.9W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXT790AKTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT790AKTR-ND
Single Bipolar Transistors ZXT790AKTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - ZXT790AKCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT790AKCT-ND
Single Bipolar Transistors ZXT790AKCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - ZXT790AKDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT790AKDKR-ND
Single Bipolar Transistors ZXT790AKDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.9W Surface Mount TO-252-3

Buy Now Datasheet
Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R - 233-ZXT790AKTC - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R
233-ZXT790AKTC
Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R 233-ZXT790AKTC
Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R

Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Transistor - 132748204 - Radwell International
Willingboro, NJ, United States
Transistor
132748204
Transistor 132748204
(PRICE/TC), TRANS, PNP, 40V, 3A, 150DEG C, 3.9W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRANS, PNP, 40V, 3A, 150DEG C, 3.9W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - ZXT790AKTC - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT790AKTC
Single Bipolar Transistors ZXT790AKTC
TRANS PNP 40V 3A TO252-3

TRANS PNP 40V 3A TO252-3

Supplier's Site Datasheet
Trans, Pnp, 40V, 3A, 150Deg C, 3.9W Rohs Compliant Diodes Inc. - 69AH3988 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 3A, 150Deg C, 3.9W Rohs Compliant Diodes Inc.
69AH3988
Trans, Pnp, 40V, 3A, 150Deg C, 3.9W Rohs Compliant Diodes Inc. 69AH3988
TRANS, PNP, 40V, 3A, 150DEG C, 3.9W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 3A, 150DEG C, 3.9W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT790AKTC
Bipolar Transistors - BJT ZXT790AKTC
Bipolar Transistors - BJT PNP Low Saturation

Bipolar Transistors - BJT PNP Low Saturation

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT790AKTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT790AKTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT790AKTC
TRANS PNP 40V 3A TO252-3

TRANS PNP 40V 3A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXT790AKTC 004870-ZXT790AKTC ZXT790AKTR-ND 233-ZXT790AKTC 132748204 ZXT790AKTC 69AH3988 ZXT790AKTC ZXT790AKTC
Product Name 40V 3A TO252 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXT790AKTC Single Bipolar Transistors Trans GP BJT PNP 40V 3A 3-Pin(2+Tab) DPAK T/R Transistor Single Bipolar Transistors Trans, Pnp, 40V, 3A, 150Deg C, 3.9W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details