STMicroelectronics, Inc. 42V 28A TO-220 MOSFET Transistor VNP28N04-E

Description
N-CH MOSFET, 42V, 28A, 35mR, TO-220, AutoProtected Product overview: VNP28N04-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42V, 28A, TO-220, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-VNP28N04-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET, 42V, 28A, 35mR, TO-220, AutoProtected Product overview: VNP28N04-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42V, 28A, TO-220, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-VNP28N04-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
42V 28A TO-220 MOSFET Transistor
2045-VNP28N04-E
42V 28A TO-220 MOSFET Transistor 2045-VNP28N04-E
N-CH MOSFET, 42V, 28A, 35mR, TO-220, AutoProtected Product overview: VNP28N04-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42V, 28A, TO-220, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-VNP28N04-E can be used for catalog matching and distributor lookup.

N-CH MOSFET, 42V, 28A, 35mR, TO-220, AutoProtected Product overview: VNP28N04-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42V, 28A, TO-220, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-VNP28N04-E can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 42V 28A OmniFET

MOSFET N-Ch 42V 28A OmniFET

Buy Now Datasheet
Transistor - 38965738 - Radwell International
Willingboro, NJ, United States
Transistor
38965738
Transistor 38965738
MOSFET OMNIFET 42V 28A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:48V; ON RESISTANCE RDS(ON):35M. FREE 2 YEAR RADWELL WARRANTY

MOSFET OMNIFET 42V 28A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:48V; ON RESISTANCE RDS(ON):35M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2045-VNP28N04-E VNP28N04-E 38965738
Product Name 42V 28A TO-220 MOSFET Transistor MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details