Manufacturer: Diodes Incorporated
Win Source Part Number: 1120249-ZTX614
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.25V @ 8mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 100V 0.8A E-LINE Product overview: ZTX614 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX614 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 1W Through Hole E-Line (TO-92 compatible)
DARLINGTON TRANSISTOR, NPN, 100V, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, NPN, 100V, COLLECTOR EMITTER 100V, DC COLLECTOR CURRENT 800MA, THROUGH HOLE, 3 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Darlington Transistors NPN Medium Power Darlington
TRANS NPN DARL 100V 0.8A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1120249-ZTX614 | 276-ZTX614 | ZTX614-ND | 83K9585 | 32388928 | ZTX614 | ZTX614 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX614 | 100V 0.8A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistor, Npn, 100V, E-Line; Transistor Polarity Diodes Inc. | Transistor | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | E-Line-3 | TO-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | ||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |