Bipolar (BJT) Transistor Array NPN, PNP 45V, 40V 2A 150MHz, 100MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array NPN, PNP 45V, 40V 2A 150MHz, 100MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array NPN, PNP 45V, 40V 2A 150MHz, 100MHz 2.75W Surface Mount SM8
TRANS NPN/PNP 45V/40V 2A SM8 Product overview: ZDT6790TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6790TA can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V/40V 2A SM8
Bipolar Transistors - BJT NPN/PNP HighG 40V
TRANSISTOR, NPN & PNP, DUAL, 40V, 2A, 2.75W, SM8; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:2A; Power Dissipation Pd:2.75W; DC Current Gain hFE:500hFE; No. of Pins:8Pins RoHS Compliant: Yes
POWER BIPOLAR TRANSISTOR, 2A I(C), 45V V(BR)CEO, 2-ELEMENT, NPN AND PNP, SILICON, PLASTIC/EPOXY, SMD-8. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN/PNP 45V/40V 2A SM8
2.75W 2A NPN+PNP SOT-223-8 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZDT6790CT-ND | 277-ZDT6790TA | ZDT6790TA | ZDT6790TA | 62M1285 | 32388836 | ZDT6790TA | ZDT6790TA |
| Product Name | Bipolar Transistor Arrays | 45V 40V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn & Pnp, Dual, 40V, 2A, 2.75W, Sm8; Transistor Polarity Diodes Inc. | Transistor | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | |||
| Package Type | SOT223; SOT-223-8 | Tape & Reel (TR) | TO-3 | SOT223; SOT-223-8 | SOT223 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 45 to 40 volts | 45 volts | 45 to 40 volts | 45 volts |