STMicroelectronics, Inc. Transistor VN750B5TR-E

Description
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, P2PAK-4. FREE 2 YEAR RADWELL WARRANTY
Description
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, P2PAK-4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 49022674 - Radwell International
Willingboro, NJ, United States
Transistor
49022674
Transistor 49022674
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, P2PAK-4. FREE 2 YEAR RADWELL WARRANTY

BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, P2PAK-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 49022674
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details