DIODES Incorporated 20V 4.5A SOT23 Bipolar Transistor ZXTN25020DFHTA

Description
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A SOT23 Bipolar Transistor
276-ZXTN25020DFHTA
20V 4.5A SOT23 Bipolar Transistor 276-ZXTN25020DFHTA
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFHTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFHTA - 004917-ZXTN25020DFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFHTA
004917-ZXTN25020DFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFHTA 004917-ZXTN25020DFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004917-ZXTN25020DFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 215MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 265mV @ 90mA, 4.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004917-ZXTN25020DFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 265mV @ 90mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFHDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFHDICT-ND
Single Bipolar Transistors ZXTN25020DFHDICT-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFHDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFHDITR-ND
Single Bipolar Transistors ZXTN25020DFHDITR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFHDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFHDIDKR-ND
Single Bipolar Transistors ZXTN25020DFHDIDKR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 4.5A 215MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANS NPN 20V 4.5A SOT23-3 - 233-ZXTN25020DFHTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 4.5A SOT23-3
233-ZXTN25020DFHTA
TRANS NPN 20V 4.5A SOT23-3 233-ZXTN25020DFHTA
TRANS NPN 20V 4.5A SOT23-3

TRANS NPN 20V 4.5A SOT23-3

Supplier's Site
Transistor - 38443682 - Radwell International
Willingboro, NJ, United States
Transistor
38443682
Transistor 38443682
SMALL SIGNAL BIPOLAR TRANSISTOR, 4.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, MARKING CODE 016. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL BIPOLAR TRANSISTOR, 4.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, MARKING CODE 016. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - ZXTN25020DFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25020DFHTA
Single Bipolar Transistors ZXTN25020DFHTA
TRANS NPN 20V 4.5A SOT23-3

TRANS NPN 20V 4.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25020DFHTA
Bipolar Transistors - BJT ZXTN25020DFHTA
Bipolar Transistors - BJT NPN 20V HIGH GAIN

Bipolar Transistors - BJT NPN 20V HIGH GAIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25020DFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25020DFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25020DFHTA
TRANS NPN 20V 4.5A SOT23-3

TRANS NPN 20V 4.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN25020DFHTA 004917-ZXTN25020DFHTA ZXTN25020DFHDICT-ND 233-ZXTN25020DFHTA 38443682 ZXTN25020DFHTA ZXTN25020DFHTA ZXTN25020DFHTA
Product Name 20V 4.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFHTA Single Bipolar Transistors TRANS NPN 20V 4.5A SOT23-3 Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4500 milliamps 4500 milliamps 4500 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data