Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.8W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.8W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 036968-ZXMN3A06DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: ZXMN3A06DN8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 17.5nC @ 10V
Max Input Capacitance: 796pF @ 25V
Maximum Rds On at Id,Vgs: 35 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): Si4824DY-T1-E3; Si4824DY; Si4824DY-E3; SI4824DY-T1;
Introduction Date: August 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 4.9A 8SO Product overview: ZXMN3A06DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A06DN8TA can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 4.9A 8-SOIC
(PRICE/TR), MOSFET BVDSS: 25V~30V SO-8 T&R 0.5K ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET 2N-CH 30V 4.9A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | ZXMN3A06DN8CT-ND | 036968-ZXMN3A06DN8TA | 289-ZXMN3A06DN8TA | ZXMN3A06DN8TA | ZXMN3A06DN8TA | 32389072 | ZXMN3A06DN8TA |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A06DN8TA | 30V 4.9A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1800 milliwatts | 2.1 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |