TRANS PNP 100V 2A E-LINE Product overview: ZTX753 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX753 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 083957-ZTX753
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 1W Through Hole E-Line (TO-92 compatible)
POWER TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHz; MSL:-RoHS Compliant: Yes
TRANS PNP 100V 2A E-LINE
Bipolar Transistors - BJT PNP Super E-Line
; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-ZTX753 | 083957-ZTX753 | ZTX753-ND | 98K4086 | ZTX753 | ZTX753 | ZTX753 | 19226277 |
| Product Name | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX753 | Single Bipolar Transistors | Power Transistor, Pnp, -100V; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-3 | TO-92; E-Line-3 | |||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |