Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 3A 132MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 3A 132MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 3A 132MHz 1.04W Surface Mount 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 004860-ZXT12N50DXTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 132MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.04W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS 2NPN 50V 3A 8MSOP Product overview: ZXT12N50DXTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXT12N50DXTA can be used for catalog matching and distributor lookup.
TRANS 2NPN 50V 3A 8MSOP
Bipolar Transistors - BJT Dual 50V NPN
BIPOLAR ARRAY, DUAL NPN, 50V, 3A, MSOP-8 ROHS COMPLIANT: YES
TRANS 2NPN 50V 3A 8MSOP
DUAL NPN TRANSISTOR 3A 50V 8PIN MSOP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | ZXT12N50DXCT-ND | 004860-ZXT12N50DXTA | 277-ZXT12N50DXTA | ZXT12N50DXTA | ZXT12N50DXTA | 29AK9320 | ZXT12N50DXTA | 73694751 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ZXT12N50DXTA | 50V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Array, Dual Npn, 50V, 3A, Msop-8 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Transistor |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | NPN | 2 NPN (Dual); NPN | |||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3; 8-MSOP | Tape & Reel (TR) | TO-3 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |