Manufacturer: Diodes Incorporated
Win Source Part Number: 036996-ZXMP6A13GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.9nC @ 10V
Max Input Capacitance: 219pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 390 mOhm @ 900mA, 10V
Alternative Parts (Cross-Reference): NDT2955; ZXMP6A13G; ZXMP6A13GTC; ZXMP6A13GTA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET P-CH 60V 1.7A SOT223 Product overview: ZXMP6A13GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A13GTA can be used for catalog matching and distributor lookup.
P-Channel 60V 1.7A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 60V 1.7A (Ta) 2W (Ta) Surface Mount SOT-223-3
P-Channel 60V 1.7A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET, P CHANNEL, 60V, 1.7A, SOT223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET P-CH 60V 1.7A SOT223
MOSFET P-CH 60V 1.7A SOT223
(PRICE/TC), MOSFET, P CHANNEL, 60V, 1.7A, SOT223; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:1.7A; ON RESISTANCE RDS(ON):0.39OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 036996-ZXMP6A13GTA | 278-ZXMP6A13GTA | ZXMP6A13GTR-ND | 65T9556 | ZXMP6A13GTA | ZXMP6A13GTA | ZXMP6A13GTA | 38443614 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A13GTA | 60V 1.7A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P Channel, 60V, 1.7A, Sot223; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| PD | 2000 milliwatts | 3.9 milliwatts | 2000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |