DIODES Incorporated 240V 500MA MOSFET Transistor ZVN4424GTA

Description
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 500MA MOSFET Transistor
278-ZVN4424GTA
240V 500MA MOSFET Transistor 278-ZVN4424GTA
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTA - 036844-ZVN4424GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTA
036844-ZVN4424GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTA 036844-ZVN4424GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036844-ZVN4424GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: ZVN4424G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 5.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): MMFT2406T3; MMFT2406T1; MMFT2406T3G; Introduction Date: October 20, 1997 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036844-ZVN4424GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: ZVN4424G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 5.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): MMFT2406T3; MMFT2406T1; MMFT2406T3G;
Introduction Date: October 20, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4424GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4424GCT-ND
Single FETs, MOSFETs ZVN4424GCT-ND
N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4424GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4424GTR-ND
Single FETs, MOSFETs ZVN4424GTR-ND
N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4424GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4424GDKR-ND
Single FETs, MOSFETs ZVN4424GDKR-ND
N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4424GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4424GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4424GTA
MOSFET N-CH 240V 500MA SOT223

MOSFET N-CH 240V 500MA SOT223

Supplier's Site
Single FETs, MOSFETs - ZVN4424GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN4424GTA
Single FETs, MOSFETs ZVN4424GTA
MOSFET N-CH 240V 500MA SOT223

MOSFET N-CH 240V 500MA SOT223

Supplier's Site Datasheet
Transistor - 132676058 - Radwell International
Willingboro, NJ, United States
Transistor
132676058
Transistor 132676058
(PRICE/TC), MOSFET, N CH, 240V, 0.5A, 2.5W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:500MA; DRAIN SOURCE VOLTAGE VDS:240V; ON RESISTANCE RDS(ON):4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.3V; POWER DISSIPATION ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, N CH, 240V, 0.5A, 2.5W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:500MA; DRAIN SOURCE VOLTAGE VDS:240V; ON RESISTANCE RDS(ON):4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.3V; POWER DISSIPATION ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 240V

MOSFET N-Chnl 240V

Buy Now Datasheet
Mosfet, N Ch, 240V, 0.5A, 2.5W; Transistor Polarity Diodes Inc. - 07AH4931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 240V, 0.5A, 2.5W; Transistor Polarity Diodes Inc.
07AH4931
Mosfet, N Ch, 240V, 0.5A, 2.5W; Transistor Polarity Diodes Inc. 07AH4931
MOSFET, N CH, 240V, 0.5A, 2.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 240V, 0.5A, 2.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZVN4424GTA 036844-ZVN4424GTA ZVN4424GCT-ND ZVN4424GTA ZVN4424GTA 132676058 ZVN4424GTA 07AH4931
Product Name 240V 500MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTA Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET Mosfet, N Ch, 240V, 0.5A, 2.5W; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 240 volts 240 volts 240 volts
Transconductance 4.00E-4 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data