TRANS NPN 100V 2A E-LINE Product overview: ZTX653 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX653 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044149-ZTX653
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Family Name: ZTX653
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SD669L-D-T9N-K; 2SD669L-C-T92-K; 2SD669L-C-T9N-R; 2SD669G-B-T9N-K;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 100V 2A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:175MHz RoHS Compliant: Yes
TRANS NPN 100V 2A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX653 | 044149-ZTX653 | ZTX653-ND | 19225983 | ZTX653 | ZTX653 | 95K6783 | ZTX653 |
| Product Name | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX653 | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 100V; Transistor Polarity Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-3 | TO-92; E-Line-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |