STMicroelectronics, Inc. Transistor VN5016AJTR-E

Description
(PRICE/TC), POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:65A; ON STATE RESISTANCE:0.016OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:12PINS; THERMAL PROTECTION:YES ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:65A; ON STATE RESISTANCE:0.016OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:12PINS; THERMAL PROTECTION:YES ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 49022622 - Radwell International
Willingboro, NJ, United States
Transistor
49022622
Transistor 49022622
(PRICE/TC), POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:65A; ON STATE RESISTANCE:0.016OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:12PINS; THERMAL PROTECTION:YES ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:65A; ON STATE RESISTANCE:0.016OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:12PINS; THERMAL PROTECTION:YES ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 49022622
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805L-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details