TRANS PNP 20V 5A SOT23F Product overview: ZXTP19020CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19020CFFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 5A 200MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 5A 200MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 5A 200MHz 1.5W Surface Mount SOT-23F
Manufacturer: Diodes Incorporated
Win Source Part Number: 037014-ZXTP19020CFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 135mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
BIPOLAR TRANSISTOR, BJT, PNP, 20V, 5A, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT PNP 20V 5A 3-PIN
TRANS, PNP, 20V, 5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 20V 5A SOT23F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP19020CFFTA | 31-ZXTP19020CFFTADKR-ND | 037014-ZXTP19020CFFTA | 219767954 | ZXTP19020CFFTA | 29AK9263 | ZXTP19020CFFTA |
| Product Name | 20V 5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP19020CFFTA | Transistor | Bipolar Transistors - BJT | Trans, Pnp, 20V, 5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | SOT3; SOT23; SOT-23F | TO-3 | SOT23; SOT-23F | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 20 volts | 20 volts |