Optocoupler Transistor w/Base PDIP6
Optocoupler Transistor w/Base PDIP6
Optocoupler Transistor w/Base PDIP6
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 915662-CNY173TVM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY173
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7613603 | 7613603P | CNY173TVM-ND | 915662-CNY173TVM | 96K8026 | CNY173TVM |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - CNY173TVM | Optocoupler, Transistor O/p; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Through hole | DIP | Through Hole | 6-DIP | DIP | |
| Rise Time | 1 µs | 4 µs |