Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY17F-4X017T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F-4X017T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-4X017T-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-4X017T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017T - 867052-CNY17F-4X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017T
867052-CNY17F-4X017T
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017T 867052-CNY17F-4X017T
Manufacturer: Vishay Win Source Part Number: 867052-CNY17F-4X017T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY17 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 867052-CNY17F-4X017T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY17
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay - 43K9126 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
43K9126
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay 43K9126
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-4X017T
Transistor Output Optocouplers CNY17F-4X017T
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY17F-4X017T-ND 867052-CNY17F-4X017T 43K9126 CNY17F-4X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017T Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details