Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - CNY74-2H CNY74-2H

Description
Manufacturer: Vishay Win Source Part Number: 1029892-CNY74-2H Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 500mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1029892-CNY74-2H Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 500mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY74-2H - 1029892-CNY74-2H - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY74-2H
1029892-CNY74-2H
Optoisolators - Transistor, Photovoltaic Output - CNY74-2H 1029892-CNY74-2H
Manufacturer: Vishay Win Source Part Number: 1029892-CNY74-2H Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 500mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1029892-CNY74-2H
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 500mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY74-2H-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY74-2H-ND
Transistor, Photovoltaic Output Optoisolators CNY74-2H-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY74-2H
Transistor Output Optocouplers CNY74-2H
Transistor Output Optocouplers Phototransistor Out Dual CTR 50-600%

Transistor Output Optocouplers Phototransistor Out Dual CTR 50-600%

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 20H4919 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
20H4919
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 20H4919
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1029892-CNY74-2H CNY74-2H-ND CNY74-2H 20H4919
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY74-2H Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 8-DIP Through Hole DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083100P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8235AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details