4-CH LOW POWER DIGITAL ISOLATOR;
4-CH LOW POWER DIGITAL ISOLATOR;
4-CH LOW POWER DIGITAL ISOLATOR;
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-DCL340L0B(TE(STR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |