Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY75C-ND | CNY75C | 78Y9463 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5Kv, Dip-6; No. Of Channels Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |