Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY65AYST

Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY65AYSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65AYSTDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY65AYSTDKR-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY65AYSTTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65AYSTTR-ND
Transistor, Photovoltaic Output Optoisolators CNY65AYSTTR-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY65AYSTCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65AYSTCT-ND
Transistor, Photovoltaic Output Optoisolators CNY65AYSTCT-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY65AYST - 867053-CNY65AYST - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY65AYST
867053-CNY65AYST
Optoisolators - Transistor, Photovoltaic Output - CNY65AYST 867053-CNY65AYST
Manufacturer: Vishay Win Source Part Number: 867053-CNY65AYST Operating Temperature Range: -55°C ~ 85°C Features: Optoisolator Transistor Output 13900VDC Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY65 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY65AYSTCT, CNY65AYST-ND, CNY65AYSTTR, CNY65AYSTDKR

Manufacturer: Vishay
Win Source Part Number: 867053-CNY65AYST
Operating Temperature Range: -55°C ~ 85°C
Features: Optoisolator Transistor Output 13900VDC Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY65
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: CNY65AYSTCT, CNY65AYST-ND, CNY65AYSTTR, CNY65AYSTDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY65AYST
Transistor Output Optocouplers CNY65AYST
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-150%

Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-150%

Buy Now Datasheet
Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay - 58AJ1709 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay
58AJ1709
Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay 58AJ1709
OPTOCOUPLER, TRANSISTOR, 13.9KV, SOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 13.9KV, SOP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY65AYSTDKR-ND 867053-CNY65AYST CNY65AYST 58AJ1709
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY65AYST Transistor Output Optocouplers Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details